Texas Instruments Standard Linear and Logic RF ICs SN65HVD3082EDR

Description
SN65HVD3082EDR, Single Transmit/Receiver
Request a Quote
Description
SN65HVD3082EDR, Single Transmit/Receiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2184575 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184575
RF ICs 2184575
SN65HVD3082EDR, Single Transmit/Receiver

SN65HVD3082EDR, Single Transmit/Receiver

Supplier's Site
RF ICs - 2184577P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184577P
RF ICs 2184577P
SN65HVD3082EDR, Single Transmit/Receiver

SN65HVD3082EDR, Single Transmit/Receiver

Supplier's Site
RF ICs - 2184577 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184577
RF ICs 2184577
SN65HVD3082EDR, Single Transmit/Receiver

SN65HVD3082EDR, Single Transmit/Receiver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2184575
Product Name RF ICs
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details