Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - sn65hvd230d sn65hvd230d

Description
Manufacturer: Texas Instruments Win Source Part Number: 091045-sn65hvd230d Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MCP2551-I/SN; SN65HVD230QDRQ1; SN65HVD230DG4; SN65HVD230D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091045-sn65hvd230d Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MCP2551-I/SN; SN65HVD230QDRQ1; SN65HVD230DG4; SN65HVD230D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - sn65hvd230d - 091045-sn65hvd230d - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - sn65hvd230d
091045-sn65hvd230d
Interface - Interface - Drivers, Receivers, Transceivers - sn65hvd230d 091045-sn65hvd230d
Manufacturer: Texas Instruments Win Source Part Number: 091045-sn65hvd230d Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MCP2551-I/SN; SN65HVD230QDRQ1; SN65HVD230DG4; SN65HVD230D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 091045-sn65hvd230d
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MCP2551-I/SN; SN65HVD230QDRQ1; SN65HVD230DG4; SN65HVD230D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 091045-sn65hvd230d
Product Name Interface - Interface - Drivers, Receivers, Transceivers - sn65hvd230d
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details