Texas Instruments Standard Linear and Logic RF ICs SN65HVD1781DR

Description
SN65HVD1781DR, Single Transmit/Receiver
Request a Quote
Description
SN65HVD1781DR, Single Transmit/Receiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2184564 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184564
RF ICs 2184564
SN65HVD1781DR, Single Transmit/Receiver

SN65HVD1781DR, Single Transmit/Receiver

Supplier's Site
RF ICs - 2184564P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184564P
RF ICs 2184564P
SN65HVD1781DR, Single Transmit/Receiver

SN65HVD1781DR, Single Transmit/Receiver

Supplier's Site
RF ICs - 2184563 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184563
RF ICs 2184563
SN65HVD1781DR, Single Transmit/Receiver

SN65HVD1781DR, Single Transmit/Receiver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2184564
Product Name RF ICs
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details