Texas Instruments High-Performance Analog Clock Buffers, Drivers SN65EL11DGK

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-24083-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24083-5-ND
Clock Buffers, Drivers 296-24083-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269750-SN65EL11DGK
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269750-SN65EL11DGK
Win Source Part Number: 1269750-SN65EL11DGK Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 3.5 GHz Number of Circuits: 1 Standard Package: 80 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65EL11DGK,-2 96-24083-5,-296-2408 3-5R,296-24083-5,-SN 65EL11DGKR,2156-SN65 EL11DGK,296-24083-5R Base Product Number: 65EL11

Win Source Part Number: 1269750-SN65EL11DGK
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 3.5 GHz
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65EL11DGK,-296-24083-5,-296-24083-5R,296-24083-5,-SN65EL11DGKR,2156-SN65EL11DGK,296-24083-5R
Base Product Number: 65EL11

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 296-24083-5-ND 1269750-SN65EL11DGK
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXI - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328AD - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers