Texas Instruments High-Performance Analog Clock Buffers, Drivers SN65EL11D

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-24023-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24023-5-ND
Clock Buffers, Drivers 296-24023-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65EL11D
1252641-SN65EL11D
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65EL11D 1252641-SN65EL11D
Manufacturer: Texas Instruments Win Source Part Number: 1252641-SN65EL11D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252641-SN65EL11D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
 - SN65EL11D - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 65EL Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Low Skew Clock Driver, 65EL Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-24023-5-ND 1252641-SN65EL11D SN65EL11D
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65EL11D
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver
Bus Interface ECL; PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28446LFXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details