Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
6-Gbps DP++ 1.1 to HDMI 2.0 retimer -40 to 85C operating temperature 48-VQFN -40 to 85 Product overview: SN65DP159RGZT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN65DP159RGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098752-SN65DP159RGZ
Packaging: Reel - TR
Type: Retimer
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC VIDEO RETIMER 48VQFN
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
IC VIDEO RETIMER 48VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-46191-2-ND | 684-SN65DP159RGZT | 1098752-SN65DP159RGZT | SN65DP159RGZT | SN65DP159RGZT | SN65DP159RGZT |
| Product Name | VQFN Video Processing Ic | Linear - Linear - Video Processing - SN65DP159RGZT | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |