Pref DRVR Dual 4.5V to 5.5V 1050mW 8-Pin CDIP Tube Product overview: SN55451BJG from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5V, 5.5V, 1050mW. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4.5V, 5.5V, 1050mW, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN55451BJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 330482-SN55451BJG
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 5ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 8-CDIP
IC GATE DRVR LOW-SIDE 8CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SN55451BJG | 330482-SN55451BJG | SN55451BJG | SN55451BJG |
| Product Name | Dual 4.5V 5.5V 1050mW Gate Driver IC | PMIC - PMIC - Gate Drivers - SN55451BJG | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |
| Package Type | CDIP | DIP; 8-CDIP (0.300\", 7.62mm) | ||
| Driver Type | Low-side | Low-side | ||
| Output Current | 0.5000 amps | 0.5000 amps | ||
| Rise Time | 5 ns | 5 ns |