Texas Instruments Standard Linear and Logic Dual 110MHz Logic IC SN54S74J

Description
Dual D-Type Flip-Flop, 110MHz, TTL, CDIP, -55°C to 125°C Product overview: SN54S74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54S74J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 110MHz, TTL, CDIP, -55°C to 125°C Product overview: SN54S74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54S74J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 110MHz Logic IC
706-SN54S74J
Dual 110MHz Logic IC 706-SN54S74J
Dual D-Type Flip-Flop, 110MHz, TTL, CDIP, -55°C to 125°C Product overview: SN54S74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54S74J can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 110MHz, TTL, CDIP, -55°C to 125°C Product overview: SN54S74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54S74J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN54S74J
Product Name Dual 110MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details