Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
QUADRUPLE D-TYPE FLIP-FLOPS WITH
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54S175J | SN54S175J | SN54S175J | SN54S175J |
| Product Name | SN54S175 Quadruple D-type Flip-Flops With Clear | Flip Flop D-Type Bus Interf. 16-Pin CDIP | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Propagation Delay | 17 ns | |||
| fMAX | 50 MHz | |||
| Operating Current | 96 mA |