Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125
Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SN54S11J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54S11J can be used for catalog matching and distributor lookup.
54S11 Triple 3-Input Positive-AND Gates
Manufacturer: Texas Instruments
Win Source Part Number: 1252520-SN54S11J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
AND Gate IC 3 Channel 14-CDIP
IC GATE AND 3CH 3-INP 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54S11J | 705-SN54S11J | SN54S11J | 1252520-SN54S11J | SN54S11J | SN54S11J |
| Product Name | SN54S11 Triple 3-Input Positive-AND Gates | Logic IC | Logic - Logic - Gates and Inverters - SN54S11J | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND GATE | AND | NOT | AND; AND Gate | AND; AND Gate |
| Logic Family | S | |||||
| Propagation Delay | 20 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |