SN54S112J is a dual J-K negative-edge-trigge
Dual J-K Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 330471-SN54S112J
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
J-K Flip-Flop, S Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16
DUAL J-K NEGATIVE-EDGE-TRIGGE
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54S112J | 330471-SN54S112J | SN54S112J | SN54S112J | SN54S112J | SN54S112J |
| Product Name | SN54S112 Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - SN54S112J | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | CDIP,CFP,LCCC | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) |