Texas Instruments Standard Linear and Logic Dual 33MHz Logic IC SN54LS74AJ

Description
Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55 to 125°C Product overview: SN54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS74AJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55 to 125°C Product overview: SN54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS74AJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 33MHz Logic IC
706-SN54LS74AJ
Dual 33MHz Logic IC 706-SN54LS74AJ
Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55 to 125°C Product overview: SN54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS74AJ can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55 to 125°C Product overview: SN54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS74AJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN54LS74AJ
Product Name Dual 33MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details
8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details