Texas Instruments Logic - Logic - Gates and Inverters - SN54LS629J SN54LS629J

Description
Manufacturer: Texas Instruments Win Source Part Number: 330464-SN54LS629J Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 330464-SN54LS629J Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN54LS629J - 330464-SN54LS629J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54LS629J
330464-SN54LS629J
Logic - Logic - Gates and Inverters - SN54LS629J 330464-SN54LS629J
Manufacturer: Texas Instruments Win Source Part Number: 330464-SN54LS629J Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330464-SN54LS629J
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SN54LS629J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54LS629J
Gates and Inverters SN54LS629J
IC

IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 330464-SN54LS629J SN54LS629J
Product Name Logic - Logic - Gates and Inverters - SN54LS629J Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-7853-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details