Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155178-SN54LS593J
Length: 24.2 mm
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 20
Propagation Delay: 63 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 63 ns
Logic Function: Counter
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155178-SN54LS593J |
| Product Name | Custom Parts - Custom Parts (S - T) - SN54LS593J |