Texas Instruments SN54LS592 8-Bit Binary Counters With Input Registers SN54LS592J

Description
8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS592 8-Bit Binary Counters With Input Registers - SN54LS592J - Texas Instruments
Dallas, TX, United States
SN54LS592 8-Bit Binary Counters With Input Registers
SN54LS592J
SN54LS592 8-Bit Binary Counters With Input Registers SN54LS592J
8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125

8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS592J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS592J
8-BIT BINARY COUNTERS WITH INPUT

8-BIT BINARY COUNTERS WITH INPUT

Supplier's Site
Counters, Dividers - SN54LS592J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54LS592J
Counters, Dividers SN54LS592J
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54LS592J SN54LS592J SN54LS592J
Product Name SN54LS592 8-Bit Binary Counters With Input Registers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74163DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54HC161 Synchronous 4-Bit Binary Counters - 84075012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
CD54HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD54HC4020F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,DIESALE
Logic Family HC
View Details
3 suppliers