4-Wide AND-OR-invert Gates 14-CDIP -55 to 125
4-Wide AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN54LS54J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN54LS54J can be used for catalog matching and distributor lookup.
AND/OR/INVERT Gate Configurable 1 Circuit 10 Input (2, 3, 3, 2) Input 14-CDIP
4-WIDE AND-OR-INVERT GATES 14-CD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54LS54J | 770-SN54LS54J | SN54LS54J | SN54LS54J |
| Product Name | SN54LS54 4-Wide AND-OR-invert Gates | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR | AND; OR GATE | AND; OR; AND/OR/INVERT Gate | NOT; AND |
| Logic Family | LS | |||
| Propagation Delay | 20 ns | 20 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| IC Package Type | Other; CDIP,CFP | Other; CDIP | DIP; Other; 14-CDIP (0.300\", 7.62mm) |