AND-OR-invert Gates 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 330460-SN54LS51J
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
AND-OR-Invert Gate, LS Series, 2-Func, 4-Input, TTL, CDIP14
AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN54LS51J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN54LS51J can be used for catalog matching and distributor lookup.
AND-OR-INVERT GATES 14-CDIP -55
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-CDIP
Configurable Circuit Input
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54LS51J | 330460-SN54LS51J | SN54LS51J | 770-SN54LS51J | SN54LS51J | SN54LS51J | SN54LS51J |
| Product Name | SN54LS51 AND-OR-invert Gates | Logic - Logic - Gates and Inverters - SN54LS51J | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters | |
| Gate Type | OR | NOT | NOT; AND; OR | OR GATE | NOT; AND | AND; OR; AND/OR/INVERT Gate | |
| Logic Family | LS | TTL | |||||
| Propagation Delay | 20 ns | 20 ns | |||||
| Operating Current | 0.0140 mA | 0.4000 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |