Dual 4-bit decade and binary counters in a 16-pin CDIP package with an operating temperature range of -55 to 125°C.
Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125
DUAL 4-BIT DECADE AND BINARY COU
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN54LS390J | SN54LS390J | SN54LS390J |
| Product Name | SN54LS390 Dual 4-Bit Decade And Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS |