Texas Instruments SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp SN54LS38J

Description
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp - SN54LS38J - Texas Instruments
Dallas, TX, United States
SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp
SN54LS38J
SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp SN54LS38J
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS38J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS38J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS38J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS38J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN54LS38J - 047116-SN54LS38J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54LS38J
047116-SN54LS38J
Logic - Logic - Gates and Inverters - SN54LS38J 047116-SN54LS38J
Manufacturer: Texas Instruments Win Source Part Number: 047116-SN54LS38J Packaging: Rail/Tube Operating Temp Range: -55C to 125C Mounting: Through Hole Pin Count: 14 Operating Temperature Classification: Military Rad Hardened: No Technology: Bipolar Package Type: CDIP Number of Elements: 4 Number of Inputs: 2-IN Output Type: Open Collector Operating Supply Voltage (Max): 5.5(V) Operating Supply Voltage (Min): 4.5(V) Operating Supply Voltage (Typ): 5(V) Logical Function: NAND Propagation Delay Time: 32(ns) High Level Output Current: -0.25(mA) Number of Outputs: 1 Low Level Output Current: 12(mA) Logic Family: LS Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 047116-SN54LS38J
Packaging: Rail/Tube
Operating Temp Range: -55C to 125C
Mounting: Through Hole
Pin Count: 14
Operating Temperature Classification: Military
Rad Hardened: No
Technology: Bipolar
Package Type: CDIP
Number of Elements: 4
Number of Inputs: 2-IN
Output Type: Open Collector
Operating Supply Voltage (Max): 5.5(V)
Operating Supply Voltage (Min): 4.5(V)
Operating Supply Voltage (Typ): 5(V)
Logical Function: NAND
Propagation Delay Time: 32(ns)
High Level Output Current: -0.25(mA)
Number of Outputs: 1
Low Level Output Current: 12(mA)
Logic Family: LS
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SN54LS38J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54LS38J
Gates and Inverters SN54LS38J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54LS38J 705-SN54LS38J 047116-SN54LS38J SN54LS38J
Product Name SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp Logic IC Logic - Logic - Gates and Inverters - SN54LS38J Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE NOT
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details