Texas Instruments SN54LS379 Quad D-type Flip-Flops With Enable SN54LS379J

Description
Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125
Request a Quote
Description
Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad D-type flip-flops with enable in a 16-pin CDIP package, operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quad D-type flip-flops with enable in a 16-pin CDIP package, operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS379 Quad D-type Flip-Flops With Enable - SN54LS379J - Texas Instruments
Dallas, TX, United States
SN54LS379 Quad D-type Flip-Flops With Enable
SN54LS379J
SN54LS379 Quad D-type Flip-Flops With Enable SN54LS379J
Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125

Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54LS379J - Rochester Electronics
Newburyport, MA, United States
54LS379 Quad D-type Flip-Flops With Enable

54LS379 Quad D-type Flip-Flops With Enable

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1094735-SN54LS379J
Integrated Circuits (ICs) - Logic - Flip Flops 1094735-SN54LS379J
Win Source Part Number: 1094735-SN54LS379J Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54LS379J; SN54LS378J; SNJ54LS378J; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN54LS379J,215 6-SN54LS379J

Win Source Part Number: 1094735-SN54LS379J
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SNJ54LS379J; SN54LS378J; SNJ54LS378J;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN54LS379J,2156-SN54LS379J

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54LS379J
Integrated Circuits (ICs) - Logic - Flip Flops SN54LS379J
QUAD D-TYPE FLIP-FLOPS WITH ENAB

QUAD D-TYPE FLIP-FLOPS WITH ENAB

Supplier's Site
Flip Flops - SN54LS379J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54LS379J
Flip Flops SN54LS379J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - SN54LS379J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54LS379J
Flip Flops SN54LS379J
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54LS379J SN54LS379J 1094735-SN54LS379J SN54LS379J SN54LS379J SN54LS379J
Product Name SN54LS379 Quad D-type Flip-Flops With Enable Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681501RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details
 - 54F175DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers