Octal D-type flip-flops with enable in a 20-pin CDIP package, operating from -55°C to 125°C.
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH ENA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL D-TYPE FLIP-FLOPS WITH ENA
| Texas Instruments | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54LS377J | SN54LS377J | SN54LS377J | SN54LS377J |
| Product Name | SN54LS377 Octal D-type Flip-Flops With Enable | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Propagation Delay | 27 ns | |||
| fMAX | 35 MHz | |||
| Operating Current | 28 mA |