Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125
NOR Gate, LS Series, 3-Func, 3-Input, TTL, CDIP14
Military 3-ch, 3-input, 4.5-V to 5.5-V bipolar NOR gates 14-CDIP -55 to 125 Product overview: SN54LS27J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS27J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 330447-SN54LS27J
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54LS27J | SN54LS27J | 705-SN54LS27J | 330447-SN54LS27J | SN54LS27J |
| Product Name | SN54LS27 Triple 3-Input Positive-NOR Gates | Logic IC | Logic - Logic - Gates and Inverters - SN54LS27J | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR GATE | NOT | |
| Logic Family | LS | TTL | |||
| Propagation Delay | 15 ns | 15 ns |