Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125
OCTAL D-TYPE FLIP-FLOP WITH CLEA
OCTAL D-TYPE FLIP-FLOP WITH CLEA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54LS273J | SN54LS273J | SN54LS273J | SN54LS273J |
| Product Name | SN54LS273 Octal D-type Flip-Flop With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Propagation Delay | 27 ns | |||
| fMAX | 35 MHz | |||
| Operating Current | 27 mA |