Texas Instruments Logic IC SN54LS181J

Description
Arithmetic Logic Unit 4-Bit 1-Element Bipolar 24-Pin CDIP Tube Product overview: SN54LS181J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN54LS181J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Arithmetic Logic Unit 4-Bit 1-Element Bipolar 24-Pin CDIP Tube Product overview: SN54LS181J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN54LS181J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Arithmetic Logic Unit 4-Bit 1-Element Bipolar 24-Pin CDIP Tube Product overview: SN54LS181J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN54LS181J can be used for catalog matching and distributor lookup.

Arithmetic Logic Unit 4-Bit 1-Element Bipolar 24-Pin CDIP Tube Product overview: SN54LS181J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN54LS181J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN54LS181J - 211856-SN54LS181J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN54LS181J
211856-SN54LS181J
Logic - Logic - Specialty Logic - SN54LS181J 211856-SN54LS181J
Manufacturer: Texas Instruments Win Source Part Number: 211856-SN54LS181J Packaging: Tube/Rail Mounting: Through Hole Logic Type: Arithmetic Logic Unit Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211856-SN54LS181J
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Arithmetic Logic Unit
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-CDIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN54LS181J 211856-SN54LS181J
Product Name Logic IC Logic - Logic - Specialty Logic - SN54LS181J
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371072-74AHC1GU04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
 - 5410W/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details