Texas Instruments High-Performance Analog SN54LS137J

Description
54LS137 3-Line To 8-Line Decoders/Demultiplex ers With Address Latches
Request a Quote Datasheet
Description
54LS137 3-Line To 8-Line Decoders/Demultiplex ers With Address Latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN54LS137J - Rochester Electronics
Newburyport, MA, United States
54LS137 3-Line To 8-Line Decoders/Demultiplex ers With Address Latches

54LS137 3-Line To 8-Line Decoders/Demultiplexers With Address Latches

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number SN54LS137J
Package Type DIP; CDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74ALVCH16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details