Texas Instruments SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SN54LS03J

Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output - SN54LS03J - Texas Instruments
Dallas, TX, United States
SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output
SN54LS03J
SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SN54LS03J
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS03J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS03J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS03J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS03J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN54LS03J - Rochester Electronics
Newburyport, MA, United States
54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output

54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54LS03J
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54LS03J
IC GATE NAND 4CH 2-INP 14CDIP

IC GATE NAND 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - SN54LS03J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54LS03J
Gates and Inverters SN54LS03J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54LS03J 705-SN54LS03J SN54LS03J SN54LS03J SN54LS03J
Product Name SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND; OR NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC Other; CDIP DIP; Other; CDIP14
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers