SN54HC86J is a quadruple 2-input XOR gate in a 14-pin CDIP package, with an operating temperature range of -55°C to 125°C and a supply voltage range of 2 V to 6 V. The device features buffered inputs and supports fanout up to 10 LSTTL loads.
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125
IC GATE XOR 4CH 2-INP 14CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN54HC86J | SN54HC86J |
| Product Name | SN54HC86 Quadruple 2-Input Exclusive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | XOR |