The SN54HC4020J is a 14-bit asynchronous binary counter in a 16-pin CDIP package measuring 24.38 mm × 6.92 mm, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V, delivering ±4-mA output drive at 5 V and consuming up to 80 µA max at VCC. Clear is asynchronous and independent of the clock input.
Asynchronous 14-Bit Binary Counters 16-CDIP -55 to 125
ASYNCHRONOUS 14-BIT BINARY COUNT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SN54HC4020J | SN54HC4020J |
| Product Name | SN54HC4020 Asynchronous 14-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC |