Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125 Product overview: SN54HC32J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC32J can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14CDIP
IC GATE OR 4CH 2-INP 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54HC32J | 705-SN54HC32J | SN54HC32J | SN54HC32J |
| Product Name | SN54HC32 Quadruple 2-Input Positive-OR Gates | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR GATE | OR | OR; OR Gate |
| Logic Family | HC | |||
| Propagation Delay | 150 ns | 25 ns | 17 ns | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |