Texas Instruments SN54HC08-DIE Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE SN54HC08VTDF2

Description
Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE 0-
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN54HC08-DIE Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE
SN54HC08VTDF2
SN54HC08-DIE Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE SN54HC08VTDF2
Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE 0-

Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE 0-

Buy Now Datasheet
Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE 0- Product overview: SN54HC08VTDF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC08VTDF2 can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE 0- Product overview: SN54HC08VTDF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC08VTDF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN54HC08VTDF2 - 794811-SN54HC08VTDF2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54HC08VTDF2
794811-SN54HC08VTDF2
Logic - Logic - Gates and Inverters - SN54HC08VTDF2 794811-SN54HC08VTDF2
Manufacturer: Texas Instruments Win Source Part Number: 794811-SN54HC08VTDF2 Series: 54HC Packaging: Tube Package: Die Number of Circuits: 4 Logic Type: AND Gate Number of Inputs: 2 Family Name: SN54HC08 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): SN54HC08VTDF1; Introduction Date: June 05, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794811-SN54HC08VTDF2
Series: 54HC
Packaging: Tube
Package: Die
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Family Name: SN54HC08
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): SN54HC08VTDF1;
Introduction Date: June 05, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN54HC08VTDF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN54HC08VTDF2
Logic - Gates and Inverters SN54HC08VTDF2
IC GATE AND 4CH 2-INP DIE

IC GATE AND 4CH 2-INP DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54HC08VTDF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54HC08VTDF2
IC GATE AND 4CH 2-INP DIE

IC GATE AND 4CH 2-INP DIE

Supplier's Site
Gates and Inverters - SN54HC08VTDF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54HC08VTDF2
Gates and Inverters SN54HC08VTDF2
AND Gate IC 4 Channel Die

AND Gate IC 4 Channel Die

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54HC08VTDF2 705-SN54HC08VTDF2 794811-SN54HC08VTDF2 SN54HC08VTDF2 SN54HC08VTDF2 SN54HC08VTDF2
Product Name SN54HC08-DIE Quadruple 2-Input Positive-AND Gates, SN54HC08-DIE Logic IC Logic - Logic - Gates and Inverters - SN54HC08VTDF2 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND GATE NOT; AND; AND Gate NOT; AND AND AND; AND Gate
Logic Family HC CMOS
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers