Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, CDIP14
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SN54HC08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC08J can be used for catalog matching and distributor lookup.
AND Gate, HC/UH Series, 4-Func,
IC GATE AND 4CH 2-INP 14CDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54HC08J | SN54HC08J | 705-SN54HC08J | SN54HC08J | SN54HC08J |
| Product Name | SN54HC08 Quadruple 2-Input Positive-AND Gates | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND GATE | AND; AND Gate | AND |
| Logic Family | HC | CMOS | |||
| Propagation Delay | 150 ns | 25 ns | 17 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |