Texas Instruments SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers SN54F153J

Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54F153J is a dual 1-of-4 data selector/multiplexer in a 16-pin ceramic dual in-line package (CDIP), characterized for operation from −55°C to 125°C. Each section has independent strobe inputs and selects one of four data inputs based on two binary select lines. The device supports parallel-to-serial conversion and cascading through shared select inputs. It is designed for use in high-reliability applications requiring military temperature range performance.

Datasheet Summary
Powered by GS/AI

The SN54F153J is a dual 1-of-4 data selector/multiplexer in a 16-pin ceramic dual in-line package (CDIP), characterized for operation from −55°C to 125°C. Each section has independent strobe inputs and selects one of four data inputs based on two binary select lines. The device supports parallel-to-serial conversion and cascading through shared select inputs. It is designed for use in high-reliability applications requiring military temperature range performance.

Suppliers

Company
Product
Description
Supplier Links
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - SN54F153J - Texas Instruments
Dallas, TX, United States
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers
SN54F153J
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers SN54F153J
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CDIP -55 to 125

Dual 1-Of-4 Data Selectors/Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN54F153J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN54F153J
DUAL 1-OF-4 DATA SELECTORS/MULTI

DUAL 1-OF-4 DATA SELECTORS/MULTI

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN54F153J SN54F153J
Product Name SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS253J/883 - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTS16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details