Texas Instruments HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN54AS640J SN54AS640J

Description
Manufacturer: Texas Instruments Win Source Part Number: 330380-SN54AS640J Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 330380-SN54AS640J Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN54AS640J - 330380-SN54AS640J - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN54AS640J
330380-SN54AS640J
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN54AS640J 330380-SN54AS640J
Manufacturer: Texas Instruments Win Source Part Number: 330380-SN54AS640J Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330380-SN54AS640J
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 330380-SN54AS640J
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN54AS640J
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details