Texas Instruments Logic - Logic - Gates and Inverters - SN54AS241J SN54AS241J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155571-SN54AS241J Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Buffer
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155571-SN54AS241J Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN54AS241J - 1155571-SN54AS241J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54AS241J
1155571-SN54AS241J
Logic - Logic - Gates and Inverters - SN54AS241J 1155571-SN54AS241J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155571-SN54AS241J Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Buffer

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155571-SN54AS241J
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Buffer

Buy Now
Logic IC - 705-SN54AS241J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125 Product overview: SN54AS241J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AS241J can be used for catalog matching and distributor lookup.

Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125 Product overview: SN54AS241J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AS241J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1155571-SN54AS241J 705-SN54AS241J
Product Name Logic - Logic - Gates and Inverters - SN54AS241J Logic IC
Gate Type NOT Buffer/Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-input AND gate - 74AHC08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
Logic - Gates and Inverters - 5420DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details