Texas Instruments SN54AS10 Triple 3-Input Positive-NAND Gates SN54AS10J

Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AS10 Triple 3-Input Positive-NAND Gates - SN54AS10J - Texas Instruments
Dallas, TX, United States
SN54AS10 Triple 3-Input Positive-NAND Gates
SN54AS10J
SN54AS10 Triple 3-Input Positive-NAND Gates SN54AS10J
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN54AS10J - 1216801-SN54AS10J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54AS10J
1216801-SN54AS10J
Logic - Logic - Gates and Inverters - SN54AS10J 1216801-SN54AS10J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216801-SN54AS10J Packaging: Rail/Tube Length: 19.56 mm Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 3 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 3 Number of Pins: 14 Number of Gates: 3 High Level Output Current: -2 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 5 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216801-SN54AS10J
Packaging: Rail/Tube
Length: 19.56 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 3
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 3
Number of Pins: 14
Number of Gates: 3
High Level Output Current: -2 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 5 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SN54AS10J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AS10J can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SN54AS10J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AS10J can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54AS10J
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54AS10J
IC GATE NAND 3CH 3-INP 14CDIP

IC GATE NAND 3CH 3-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54AS10J 1216801-SN54AS10J 705-SN54AS10J SN54AS10J
Product Name SN54AS10 Triple 3-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN54AS10J Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT NAND; NAND GATE NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,LCCC DIP; Other; CDIP Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers