Texas Instruments SN54AS08 Quadruple 2-Input Positive-AND Gates SN54AS08J

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AS08 Quadruple 2-Input Positive-AND Gates - SN54AS08J - Texas Instruments
Dallas, TX, United States
SN54AS08 Quadruple 2-Input Positive-AND Gates
SN54AS08J
SN54AS08 Quadruple 2-Input Positive-AND Gates SN54AS08J
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SN54AS08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AS08J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SN54AS08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AS08J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN54AS08J - 1252374-SN54AS08J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54AS08J
1252374-SN54AS08J
Logic - Logic - Gates and Inverters - SN54AS08J 1252374-SN54AS08J
Manufacturer: Texas Instruments Win Source Part Number: 1252374-SN54AS08J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252374-SN54AS08J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SN54AS08J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54AS08J
Gates and Inverters SN54AS08J
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54AS08J
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54AS08J
IC GATE AND 4CH 2-INP 14CDIP

IC GATE AND 4CH 2-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54AS08J 705-SN54AS08J 1252374-SN54AS08J SN54AS08J SN54AS08J
Product Name SN54AS08 Quadruple 2-Input Positive-AND Gates Logic IC Logic - Logic - Gates and Inverters - SN54AS08J Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND GATE NOT AND
Logic Family AS
Propagation Delay 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers