Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation from -55°C to 125°C. The device features buffered output-enable control, full parallel access for loading, and 3-state bus-driving outputs capable of sourcing -1 mA at 2.4 V and sinking 12 mA at 0.25 V. Maximum clock frequency is 30 MHz, with setup time of 10 ns and hold time of 4 ns. Package thermal impedance is not specified for this variant.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN54ALS374AJ | SN54ALS374AJ |
| Product Name | SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 16 ns | |
| fMAX | 75 MHz | |
| Operating Current | 31 mA |