The SN54ALS193AJ is a synchronous 4-bit up/down binary counter in a 16-pin ceramic dual in-line package (CDIP), operating over a temperature range of -55°C to 125°C. It features fully synchronous counting, asynchronous clear, and parallel asymmetric load capabilities. The device includes carry and borrow outputs for easy cascading without external circuitry and is characterized for military temperature operation.
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
SYNCHRONOUS 4-BIT UP/DOWN BINARY
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN54ALS193AJ | SN54ALS193AJ | SN54ALS193AJ |
| Product Name | SN54ALS193A Synchronous 4-Bit Up/Down Binary Counters With Dual Clock | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.5 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | ALS |