Texas Instruments SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate SN54AC00VTD1

Description
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-
Request a Quote Datasheet
Description
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate
SN54AC00VTD1
SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate SN54AC00VTD1
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-

RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0-

Buy Now Datasheet
RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0- Product overview: SN54AC00VTD1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AC00VTD1 can be used for catalog matching and distributor lookup.

RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate 0- Product overview: SN54AC00VTD1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54AC00VTD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258185-SN54AC00VTD1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258185-SN54AC00VTD1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258185-SN54AC00VTD1
Win Source Part Number: 1258185-SN54AC00VTD1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Package: Tube Number of Circuits: 4 Standard Package: 100 Logic Type: NAND Gate Number of Inputs: 2 Voltage - Supply: 2V ~ 6V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 54AC00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258185-SN54AC00VTD1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Package: Tube
Number of Circuits: 4
Standard Package: 100
Logic Type: NAND Gate
Number of Inputs: 2
Voltage - Supply: 2V ~ 6V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 54AC00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gates and Inverters - SN54AC00VTD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54AC00VTD1
Gates and Inverters SN54AC00VTD1
NAND Gate IC 4 Channel Die

NAND Gate IC 4 Channel Die

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54AC00VTD1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54AC00VTD1
IC GATE NAND 4CH 2-INP DIE

IC GATE NAND 4CH 2-INP DIE

Supplier's Site
Logic - Gates and Inverters - SN54AC00VTD1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN54AC00VTD1
Logic - Gates and Inverters SN54AC00VTD1
IC GATE NAND 4CH 2-INP DIE

IC GATE NAND 4CH 2-INP DIE

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54AC00VTD1 705-SN54AC00VTD1 1258185-SN54AC00VTD1 SN54AC00VTD1 SN54AC00VTD1 SN54AC00VTD1
Product Name SN54AC00-DIE RadTolerant Class V, Quadruple 2-Input Positive-NAND Gate Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Logic Family AC
Supply Voltage 6V 2V ~ 6V 2V ~ 6V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details