Texas Instruments SN5451 AND-OR-invert Gates SN5451J

Description
AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5451 AND-OR-invert Gates - SN5451J - Texas Instruments
Dallas, TX, United States
SN5451 AND-OR-invert Gates
SN5451J
SN5451 AND-OR-invert Gates SN5451J
AND-OR-invert Gates 14-CDIP -55 to 125

AND-OR-invert Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Logic IC
770-SN5451J
Logic IC 770-SN5451J
AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN5451J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN5451J can be used for catalog matching and distributor lookup.

AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN5451J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN5451J can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN5451J - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN5451J
Gates and Inverters - Multi-Function, Configurable SN5451J
AND-OR-INVERT GATES 14-CDIP -55

AND-OR-INVERT GATES 14-CDIP -55

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN5451J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN5451J
Gates and Inverters - Multi-Function, Configurable SN5451J
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN5451J
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN5451J
AND-OR-INVERT GATES 14-CDIP -55

AND-OR-INVERT GATES 14-CDIP -55

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN5451J 770-SN5451J SN5451J SN5451J SN5451J
Product Name SN5451 AND-OR-invert Gates Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR OR GATE NOT; OR; AND/OR/INVERT Gate AND; OR; AND/OR/INVERT Gate NOT; AND
Logic Family TTL
Propagation Delay 22 ns 22 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; CDIP,CFP Other; CDIP DIP; Other; 14-CDIP (0.300", 7.62mm) DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details