Texas Instruments Logic IC SN54368AJ

Description
Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 Product overview: SN54368AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54368AJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 Product overview: SN54368AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54368AJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-SN54368AJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 Product overview: SN54368AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54368AJ can be used for catalog matching and distributor lookup.

Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 Product overview: SN54368AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54368AJ can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN54368AJ - 1094707-SN54368AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54368AJ
1094707-SN54368AJ
Logic - Logic - Gates and Inverters - SN54368AJ 1094707-SN54368AJ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094707-SN54368AJ Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ALS1005J; SN54365AJ; SNJ54AHC126J; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Buffer

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094707-SN54368AJ
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54ALS1005J; SN54365AJ; SNJ54AHC126J;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Buffer

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN54368AJ 1094707-SN54368AJ
Product Name Logic IC Logic - Logic - Gates and Inverters - SN54368AJ
Gate Type Buffer/Driver; Buffer NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers