Texas Instruments Logic - Logic - Gates and Inverters - SN5412J SN5412J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094704-SN5412J Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN5412JSN5412J.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: NAND
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094704-SN5412J Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN5412JSN5412J.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: NAND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN5412J - 1094704-SN5412J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN5412J
1094704-SN5412J
Logic - Logic - Gates and Inverters - SN5412J 1094704-SN5412J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094704-SN5412J Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN5412JSN5412J.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094704-SN5412J
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN5412JSN5412J.;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: NAND

Buy Now
Logic IC - 705-SN5412J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-SN5412J
Logic IC 705-SN5412J
Triple 3-Input Positive-NAND Gates With Open-Collector Outputs 14-CDIP -55 to 125 Product overview: SN5412J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN5412J can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gates With Open-Collector Outputs 14-CDIP -55 to 125 Product overview: SN5412J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN5412J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1094704-SN5412J 705-SN5412J
Product Name Logic - Logic - Gates and Inverters - SN5412J Logic IC
Gate Type NOT NAND; NAND GATE
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic - Logic - Gates and Inverters - 54LS136DMQB - 907408-54LS136DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic - Logic - Gates and Inverters - 74AHCT3G14DP,125 - 1007595-74AHCT3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 3
View Details
7 suppliers