Texas Instruments SN54107 Dual J-K Flip-Flops With Clear SN54107J

Description
Dual J-K Flip-Flops With Clear 14-CDIP -55 to 125
Request a Quote
Description
Dual J-K Flip-Flops With Clear 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K flip-flops with clear in a 14-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual J-K flip-flops with clear in a 14-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54107 Dual J-K Flip-Flops With Clear - SN54107J - Texas Instruments
Dallas, TX, United States
SN54107 Dual J-K Flip-Flops With Clear
SN54107J
SN54107 Dual J-K Flip-Flops With Clear SN54107J
Dual J-K Flip-Flops With Clear 14-CDIP -55 to 125

Dual J-K Flip-Flops With Clear 14-CDIP -55 to 125

Buy Now Datasheet
 - SN54107J - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, TTL/H/L Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP14

J-K Flip-Flop, TTL/H/L Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54107J
330354-SN54107J
Logic - Logic - Flip Flops - SN54107J 330354-SN54107J
Manufacturer: Texas Instruments Win Source Part Number: 330354-SN54107J Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330354-SN54107J
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SN54107J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54107J
Flip Flops SN54107J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - SN54107J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54107J
Flip Flops SN54107J
Flip Flop 2 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54107J
Integrated Circuits (ICs) - Logic - Flip Flops SN54107J
DUAL J-K FLIP-FLOPS WITH CLEAR 1

DUAL J-K FLIP-FLOPS WITH CLEAR 1

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54107J SN54107J 330354-SN54107J SN54107J SN54107J SN54107J
Product Name SN54107 Dual J-K Flip-Flops With Clear Logic - Logic - Flip Flops - SN54107J Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Package Type CDIP DIP; CDIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family TTL TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details