Texas Instruments SN5402 Quadruple 2-Input Positive-NOR Gates SN5402J

Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5402 Quadruple 2-Input Positive-NOR Gates - SN5402J - Texas Instruments
Dallas, TX, United States
SN5402 Quadruple 2-Input Positive-NOR Gates
SN5402J
SN5402 Quadruple 2-Input Positive-NOR Gates SN5402J
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Logic IC
705-SN5402J
Logic IC 705-SN5402J
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NOR gates 14-CDIP -55 to 125 Product overview: SN5402J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN5402J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NOR gates 14-CDIP -55 to 125 Product overview: SN5402J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN5402J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN5402J - 330352-SN5402J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN5402J
330352-SN5402J
Logic - Logic - Gates and Inverters - SN5402J 330352-SN5402J
Manufacturer: Texas Instruments Win Source Part Number: 330352-SN5402J Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330352-SN5402J
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SN5402J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN5402J
Gates and Inverters SN5402J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN5402J 705-SN5402J 330352-SN5402J SN5402J
Product Name SN5402 Quadruple 2-Input Positive-NOR Gates Logic IC Logic - Logic - Gates and Inverters - SN5402J Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT
Logic Family TTL
Propagation Delay 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details