TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN3490586 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
SN3490586
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Embedded - DSP (Digital Signal Processors)
SN3490586
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
SN3490586-ND |
SN3490586 |
SN3490586 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
Other; 361-LFBGA
|
BGA; Other; 361-LFBGA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
52.5 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details