Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers SN24710DGSR

Description
Win Source Part Number: 1253469-SN24710DGSR Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN24710
Request a Quote Datasheet
Description
Win Source Part Number: 1253469-SN24710DGSR Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN24710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1253469-SN24710DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1253469-SN24710DGSR
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1253469-SN24710DGSR
Win Source Part Number: 1253469-SN24710DGSR Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN24710

Win Source Part Number: 1253469-SN24710DGSR
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 1 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Voltage - Supply: 2.5V ~ 18V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN24710

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253469-SN24710DGSR
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products