TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 24MHz BW, 13V RRIO, 75mA Out, SOIC Product overview: LM6584MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 13V, 75mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 13V, 75mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6584MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019422-LM6584MAX/NOP
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 13 V, ±2.5 V to 6.5 V
Operating Supply Current: 780μA
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Video Amp, 4 General Purpose 14-SOIC
IC AMP GENERAL PURPOSE 14SOIC
IC AMP GENERAL PURPOSE 14SOIC
Operational Amplifiers - Op Amps TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85
IC AMP GENERAL PURPOSE 14SOIC
Video Amp 4 General Purpose 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | LM6584MAX/NOPB | 737-LM6584MAX/NOPB | 019422-LM6584MAX/NOPB | LM6584MAX/NOPB-ND | LM6584MAX/NOPB | LM6584MAX/NOPB | LM6584MAX/NOPB | LM6584MAX/NOPB | LM6584MAX/NOPB |
| Product Name | LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier | Quad 24MHz 13V 75mA Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MAX/NOPB | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Operational Amplifiers - Op Amps | Video Amps and Modules | Video Amps and Modules |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 13 volts | 5 to 13 volts | 5 to 13 volts | ||||||
| VOS | 4 millivolts | ||||||||
| Quiescent Current (IQ) | 1100 microamps | ||||||||
| CMRR | 75 dB |