Texas Instruments TMP100 Digital Temperature Sensor with I2C Serial Interface SN0312100DBVR

Description
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP100 Digital Temperature Sensor with I2C Serial Interface - SN0312100DBVR - Texas Instruments
Dallas, TX, United States
TMP100 Digital Temperature Sensor with I2C Serial Interface
SN0312100DBVR
TMP100 Digital Temperature Sensor with I2C Serial Interface SN0312100DBVR
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - SN0312100DBVR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
SN0312100DBVR-ND
Analog and Digital Output SN0312100DBVR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SN0312100DBVR - 065014-SN0312100DBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SN0312100DBVR
065014-SN0312100DBVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SN0312100DBVR 065014-SN0312100DBVR
Manufacturer: Texas Instruments Win Source Part Number: 065014-SN0312100DBVR Packaging: Reel - TR Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065014-SN0312100DBVR
Packaging: Reel - TR
Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SN0312100DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SN0312100DBVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SN0312100DBVR
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number SN0312100DBVR SN0312100DBVR-ND 065014-SN0312100DBVR SN0312100DBVR
Product Name TMP100 Digital Temperature Sensor with I2C Serial Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - SN0312100DBVR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-050/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers