Texas Instruments Embedded Microprocessor MPU SMJ68689GBM

Description
Microprocessor 84-CPGA -55 to 125 Product overview: SMJ68689GBM from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMJ68689GBM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor 84-CPGA -55 to 125 Product overview: SMJ68689GBM from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMJ68689GBM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-SMJ68689GBM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-SMJ68689GBM
Embedded Microprocessor MPU 694-SMJ68689GBM
Microprocessor 84-CPGA -55 to 125 Product overview: SMJ68689GBM from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMJ68689GBM can be used for catalog matching and distributor lookup.

Microprocessor 84-CPGA -55 to 125 Product overview: SMJ68689GBM from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMJ68689GBM can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SMJ68689GBM - 1094433-SMJ68689GBM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SMJ68689GBM
1094433-SMJ68689GBM
Embedded - Embedded - Microprocessors - SMJ68689GBM 1094433-SMJ68689GBM
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094433-SMJ68689GBM Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094433-SMJ68689GBM
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SMJ68689GBM 1094433-SMJ68689GBM
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SMJ68689GBM
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D35A-CNR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers