Win Source Part Number: 1253487-SM74101SD/NO
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 3A, 7A
Rise / Fall Time (Typ): 14ns, 12ns
Voltage - Supply: 3.5V ~ 14V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42117-6,296-4211
Base Product Number: SM74101
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
3-A/7-A single channel gate driver with input ground for split supply operation 6-WSON -40 to 125 Product overview: SM74101SD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SM74101SD/NOPB can be used for catalog matching and distributor lookup.
Gate Drivers Tiny 7A MOSFET Gate Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
IC GATE DRVR LOW-SIDE 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1253487-SM74101SD/NOPB | 296-SM74101SD/NOPBTR-ND | 730-SM74101SD/NOPB | SM74101SD/NOPB | SM74101SD/NOPB | SM74101SD/NOPB |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 7 amps | 7 amps | 7 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to ? volts | 3.5 to 14 volts | 14 to 3.5 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |